EN
  • EN
  • DE

C0603C272J1GACTU

Part No C0603C272J1GACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitor, 2700 pF, 100 V, ± 5%, C0G (NP0), 0603 [1608 Metric]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.7 nF
Case / Package 0603
Case Code (Imperial) 0603
Case Code (Metric) 1608
Contact Plating Tin
Depth 800 µm
Dielectric C0G
Dielectric Material Ceramic
Height 870 µm
Lead Free Lead Free
Lead Pitch 700 µm
Length 1.6 mm
Material Ceramic
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape and Reel
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8532240020, 8532240020
Temperature Coefficient 30 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 100 V
Voltage Rating (DC) 100 V
Win Source Part Number 1110882-C0603C272J1GACTU
Categories Ceramic Capacitors
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0603C272J1GACTU CAD Model

Description

The C0603C272J1GACTU is a ceramic multilayer capacitor (MLCC) manufactured by Kemet. This capacitor is designed for various general-purpose applications in electronic circuits, offering reliability and stability in a compact form factor.

Applications

  • Decoupling in power supplies
  • Bypassing high-frequency signals
  • Filtering noise in signal lines
  • Timing circuits
  • General circuit stabilization

Features

  • 0603 case size
  • Capacitance of 2.7nF
  • Voltage rating of 100V
  • C0G/NP0 dielectric
  • Surface Mount Technology (SMT)

Benefits

  • Extremely stable capacitance over temperature and voltage
  • Low dissipation factor for efficient energy storage
  • Compact size for high-density circuit designs
  • High reliability and long lifespan
  • Suitable for high-frequency applications

Specifications

The C0603C272J1GACTU boasts a capacitance of 2.7nF with a tight tolerance of ±5%. Its voltage rating is 100V, making it suitable for a wide range of applications. The C0G/NP0 dielectric ensures that the capacitance remains highly stable over a broad temperature range (-55°C to +125°C) and under varying voltage conditions. The temperature coefficient of capacitance is very low, typically less than ±30 ppm/°C. The capacitor is housed in a 0603 surface mount package, enabling efficient and automated assembly. The insulation resistance is exceptionally high, typically greater than 100 GΩ, ensuring minimal leakage current. It is widely used in applications where stable and reliable capacitance is essential, such as precision timing circuits, filters, and decoupling networks in sensitive electronic devices.

The C0G/NP0 dielectric makes this capacitor ideal for applications that require minimal capacitance variation with temperature and voltage changes. The capacitor is lead-free and RoHS compliant.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess