EN
  • EN
  • DE

DS1220AB-120

Part No DS1220AB-120
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT PARALLEL 24EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 120 ns 24-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Case / Package 24-EDIP
Family Name DS1220A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917296-DS1220AB-120
Ultra Librarian 3D Model Ultra Librarian DS1220AB-120 CAD Model

Description

The DS1220AB-120 is a robust nonvolatile SRAM module designed and manufactured by Maxim Integrated. This high-performance memory device offers a unique combination of volatile and nonvolatile memory functionality, making it an ideal choice for a wide range of applications where data integrity and retention are critical.

Key Features

  • Capacity: The DS1220AB-120 provides a storage capacity of 16k, organized as 2k x 8 bits, allowing for efficient storage of important data.
  • Speed: With an access time of 120 ns, this device ensures quick data retrieval, making it suitable for high-speed operations.
  • Nonvolatile Backup: The integrated lithium battery ensures data retention for a minimum of 10 years in the absence of external power, safeguarding your critical data against power outages or system failures.
  • Automatic Write Protection: The device features an automatic write-protection mechanism during power transitions, preventing data corruption during power loss.
  • Low Power Consumption: The DS1220AB-120 is designed for low power consumption, making it an energy-efficient choice for battery-powered applications.

Applications

The DS1220AB-120 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Telecommunications
  • Automotive systems
  • Data logging devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1220AB-120 is no exception. Each module undergoes rigorous testing to ensure it meets the highest standards of performance and durability. With Maxim's reputation in the industry, customers can trust the DS1220AB-120 for their mission-critical applications where data integrity is paramount.

For more information on the DS1220AB-120, including detailed specifications, technical documents, and support resources, please visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess