EN
  • EN
  • DE

SG2-30-135-OO-E-C

Part No SG2-30-135-OO-E-C
Manufacturer IDEC
Catalog Unclassified
Description 957801420 LIGHT CURTAIN 1350MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1182333-SG2-30-135-OO-E-C
Ultra Librarian 3D Model Ultra Librarian SG2-30-135-OO-E-C CAD Model

Description

The 1182333-SG2-30-135-OO-E-C is an electronic component that falls under the category of uncategorized and unclassified products.

  • Series: IDEC
  • Package: Bulk
  • Standard Package: 1 Piece
  • Status: Active
  • Manufacturer: IDEC
  • Warning: California Prop 65
  • Win Source Part Number: 1182333-SG2-30-135-OO-E-C

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess