EN
  • EN
  • DE

RU42S-C-A110

Part No RU42S-C-A110
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 4PDT 3A 120V / General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr IDEC
Series RU
Package Bulk
Mounting Type Socketable
Coil Voltage 120VAC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 3 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 7.1 mA
Coil Type Non Latching
Features Lighted Indicator, Mechanical Indicator
Termination Style Plug In
Must Operate Voltage 96 VAC
Must Release Voltage 36 VAC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -55°C ~ 60°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Relay Type General Purpose
Coil Resistance 4.55 kOhms
Base Product Number RU42S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Other Names 1885-1174
Standard Package 1
Win Source Part Number 1091752-RU42S-C-A110
Ultra Librarian 3D Model Ultra Librarian RU42S-C-A110 CAD Model

Description

The IDEC 1885-1174 RU42S-C-A110 is a high-quality power relay that is designed to meet the needs of various applications.

  • Contact Form: 4PDT (4 Form C)
  • Contact Rating: 3A
  • Relay Type: General Purpose
  • Coil Type: Non-Latching
  • Coil Voltage: 120VAC
  • Must Operate Voltage: 96VAC
  • Must Release Voltage: 36VAC
  • Contact Material: Silver Nickel (AgNi) and Gold (Au)
  • Series: RU
  • Features: Lighted Indicator and Mechanical Indicator
  • Manufacturer: IDEC

You May Also Be Interested in

Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess