EN
  • EN
  • DE

G5RL1EAC230240

Part No G5RL1EAC230240
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Mounting SMD (SMT)
Case / Package DIP
Coil Current 2.88 mA
Coil Power 750 mW
Coil Resistance 47.6 kΩ
Coil Type Non-Latching
Coil Voltage (AC) 240 V
Contact Current Rating 16 A
Contact Material Silver
Current Rating 16 A
Depth 12.7 mm
Height 15.7 mm
Lead Free Yes
Length 29 mm
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 24 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 8
Operate Time 15 ms
Packaging Bulk
Power Consumption 750 mW
Radiation Hardening No
Relay Type General Purpose
Release Time 5 ms
RoHS Compliant
Switching Current 16 A
Termination PC Pin
Throw Configuration SPDT
Weight 10 g
Width 12.5 mm
Win Source Part Number 964193-G5RL1EAC230240
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5RL1EAC230240 CAD Model

Description

The Omron G5RL1EAC230240 is a general-purpose non-latching relay with a PC pin termination and a silver contact material.

  • Current Rating: 16 A
  • Coil Resistance: 47.6 kΩ
  • Coil Voltage: 240 V AC
  • Coil Power: 750 mW
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -40 °C
  • Throw Configuration: SPDT
  • Release Time: 5 ms
  • Height: 15.7 mm
  • Width: 12.5 mm
  • Length: 29 mm
  • RoHS Compliant: Yes
  • Application: Power Relay

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess