Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr TE Connectivity Aerospace, Defense and Marine
Series CAP120, KILOVAC
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 28VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 150 A
Switching Voltage 600VDC - Max
Features Sealed - Hermetically
Termination Style Stud, Wire Leads
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 16 VDC
Must Release Voltage 6 VDC
Operate Time 8 ms
Release Time 5 ms
Coil Current 140 mA
Coil Power 3.9W
Coil Resistance 200Ohms
Base Product Number CAP12
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.49.0065
Other Names CAP120ASANG-ND,2-1618403-6,A124433
Standard Package 1
Win Source Part Number 1005301-CAP120ASANG
Ultra Librarian 3D Model Ultra Librarian CAP120ASANG CAD Model

Description

The CAP120ASANG is a contactor that falls under the category of Relays - Contactors (Electromechanical).

  • Package Type: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • MSL Level: Not applicable
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Contact Type: Single pole, single throw (SPST)
  • Contact Rating: 150 A
  • Switching Voltage: 600VDC - Max
  • Coil Voltage: 28VDC
  • Coil Resistance: 200 Ohms
  • Mounting: Chassis mount
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,7x20.5mm
Lowest to $0.7614
ECAD model for HF46F/12-HS1T
Zhejiang HKE Relay Co.,Ltd.
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,10.2x18.2mm
Lowest to $0.4965
ECAD model for HRS3FNH-S-DC5V-A
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.2x19mm
Lowest to $0.8198
ECAD model for HF3FF/024-1HST
Omron
RELAY GEN PURPOSE DPDT 4A 24V
Need more? Email Us
ECAD model for G2R-24-DC24
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $2.4037
ECAD model for HF115F-I/005-1HS3A
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $2.4198
ECAD model for HF41F/5-HS
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $2.5537
ECAD model for HF41F/12-HS
WAGO Corporation
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
ECAD model for 788-312
HongFa
12V Through Hole,19x15.2mm Power Relays RoHS
Lowest to $0.4285
ECAD model for HF3FF/012-1ZST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention