EN
  • EN
  • DE

EF1A-12WP-M25-A2

Part No EF1A-12WP-M25-A2
Manufacturer IDEC
Catalog Custom Parts (E - I)
Description LED Lighting Fixtures HazLo Flood Light
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176220-EF1A-12WP-M25-A2
Categories Custom Parts
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EF1A-12WP-M25-A2 CAD Model

Description

The EF1A-12WP-M25-A2 is a product manufactured by IDEC, a company known for its industrial automation and control solutions. Based on the part number, it is likely a component related to their range of emergency stop switches, selector switches, pilot lights, or similar control devices commonly used in industrial settings.

Applications

  • Emergency Stop Stations: As part of a larger emergency stop system, providing a means for immediate machine shutdown.
  • Control Panels: Integration into control panels for machine operation and monitoring.
  • Industrial Machinery: Used directly on machinery for local control and safety functions.
  • Automation Systems: Interface with programmable logic controllers (PLCs) and other automation equipment.

Features

  • Robust Construction: Designed to withstand harsh industrial environments.
  • Modular Design: Likely part of a modular system allowing for customization and flexibility.
  • IP Rating: Offers protection against dust and water ingress (specific IP rating will vary depending on the product specifications).
  • Easy Installation: Designed for quick and easy mounting in standard panel cutouts.
  • Reliable Performance: Ensures consistent and dependable operation in demanding applications.

Benefits

  • Enhanced Safety: Provides a reliable means for stopping machinery in emergency situations.
  • Improved Control: Enables precise and responsive control of industrial equipment.
  • Reduced Downtime: Robust construction and reliable performance minimize the risk of failures.
  • Increased Productivity: Easy installation and maintenance reduce downtime and improve overall productivity.
  • Compliance with Standards: Meets relevant safety and regulatory standards for industrial applications.

Additional Details

Given the "M25" designation in the part number, it likely relates to a 25mm mounting diameter, a common size for industrial control components. The "12WP" may refer to specific wiring configurations or switch characteristics. The "A2" suffix could specify further modifications or features.

For definitive details, refer to IDEC's official product documentation, datasheets, and specifications. These resources provide the most accurate information on electrical ratings, dimensions, materials, and performance characteristics for the EF1A-12WP-M25-A2. The documentation will specify the current and voltage ratings this device is designed to handle, the operational life-cycle of the switch, and any environmental concerns when deploying it.

You May Also Be Interested in

Hanrun
Lowest to $0.7534
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Tianbo
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Hanrun
Lowest to $0.9938
Fairchild/ON Semiconductor
Lowest to $300.7550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess