EN
  • EN
  • DE

SY10EP08VZC-TR

Part No SY10EP08VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 3.3V/5V 8-SOIC / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP08
Other Names SY10EP08VZC TR,SY10EP08VZC TR,SY10EP08VZCTR,SY10EP08VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258262-SY10EP08VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP08VZC-TR CAD Model

Description

Microchip Technology's SY10EP08VZC-TR: High-Speed Logic Gate

The SY10EP08VZC-TR from Microchip Technology is a high-performance, precision logic gate designed to meet the needs of demanding high-speed applications. This device is part of Microchip's EPIC™ (Enhanced Performance Implanted CMOS) family and is a differential PECL to TTL translator, offering a seamless interface between systems operating at different logic levels.

With its differential PECL inputs and TTL outputs, the SY10EP08VZC-TR is capable of translating signals with a high degree of accuracy and minimal propagation delay, making it an ideal choice for systems that require fast and reliable logic level translation. The device is characterized for operation at -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Key Features:

  • High-Speed Operation: The SY10EP08VZC-TR is capable of handling very high-frequency signals, allowing it to be used in applications where speed is critical.
  • Differential PECL Inputs: The device accepts differential PECL input levels, ensuring that signals are less susceptible to noise and have improved signal integrity over single-ended signals.
  • TTL Outputs: The TTL-compatible outputs make it easy to interface with a wide range of digital logic circuits and microcontrollers.
  • Power Supply: It operates from a 3.3V or 5V power supply, providing flexibility in system power design.
  • Temperature Range: With industrial temperature range support, this device is suited for harsh environments.
  • Packaging: The device comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

The SY10EP08VZC-TR is a versatile component that can be used in a variety of applications, including but not limited to, clock distribution, signal restoration, and logic level translation in communication systems, data processing equipment, and high-speed networks.

Microchip Technology's commitment to quality and reliability is evident in the SY10EP08VZC-TR, making it a smart choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess