EN
  • EN
  • DE

DSC1122AE2-156.2500T

Part No DSC1122AE2-156.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ LVPECL / 156.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1122
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 58mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead Exposed Pad
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1122
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337523-DSC1122AE2-156.2500T
Ultra Librarian 3D Model Ultra Librarian DSC1122AE2-156.2500T CAD Model

Description

Microchip Technology's DSC1122AE2-156.2500T is a high-performance, precision MEMS oscillator designed to deliver exceptional stability and reliability for a wide range of applications. This state-of-the-art component is part of the DSC1122 series, which is renowned for its low jitter and low power consumption, making it an ideal solution for modern electronic systems.

Key Features

  • Frequency: The DSC1122AE2-156.2500T has a fixed frequency of 156.2500 MHz, providing a stable timing source for high-speed digital circuits.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, accommodating a range of power supplies and ensuring compatibility with various logic levels.
  • Stability: This oscillator boasts excellent frequency stability, which is crucial for applications where precision timing is key.
  • Form Factor: The device comes in a compact 6-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Output Type: It features an LVDS (Low Voltage Differential Signaling) output, which minimizes electromagnetic interference and supports high data rates.
  • Operating Temperature: The DSC1122AE2-156.2500T is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The DSC1122AE2-156.2500T is suitable for a variety of applications, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • High-speed data communication systems
  • Storage systems
  • Server and data center infrastructure
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1122AE2-156.2500T is no exception, undergoing rigorous testing to ensure it meets the demands of critical systems. With its robust design and proven performance, this MEMS oscillator is an excellent choice for designers seeking a dependable timing solution.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess