EN
  • EN
  • DE

MIC2778-1BM5-TR

Part No MIC2778-1BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ HYSTER SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076238-MIC2778-1BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2778-1BM5-TR CAD Model

Description

Product Overview: MIC2778-1BM5-TR from Microchip Technology

The MIC2778-1BM5-TR is a highly integrated power management IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device offers a unique combination of features that make it an ideal choice for a wide range of applications, including portable electronics, wireless devices, and IoT products.

Key Features

  • Dual Supervisory Circuits: The MIC2778-1BM5-TR includes two independent supervisory circuits that monitor the system voltage levels, ensuring that the device operates within the specified voltage thresholds for enhanced reliability and performance.
  • Adjustable Reset Thresholds: The reset thresholds are adjustable, allowing designers to tailor the device to specific application requirements and ensure precise monitoring and control.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is crucial.
  • Manual Reset Capability: It features a manual reset input, providing a simple way to initiate a system reset manually, which can be useful for system maintenance or in the event of a software freeze.
  • Compact SOT-23-5 Package: Encased in a small SOT-23-5 package, the MIC2778-1BM5-TR saves valuable board space, which is essential for miniaturized electronic assemblies.

Applications

The versatility of the MIC2778-1BM5-TR makes it suitable for a variety of applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Smart Home Devices
  • Health and Fitness Wearables

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the MIC2778-1BM5-TR is no exception. It is designed to meet stringent industry standards, ensuring robust performance and reliability in a range of environmental conditions. The device is also available in tape and reel packaging (denoted by the "-TR" suffix), which facilitates efficient assembly processes for high-volume production.

With its comprehensive feature set and Microchip's reputation for quality, the MIC2778-1BM5-TR is a smart choice for designers looking to enhance system stability and extend battery life in their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess