The CW4K-2AE30-5H is a control switch manufactured by IDEC. These switches are designed for use in industrial control panels and other applications requiring robust and reliable switching.
Applications
- Industrial Control Panels
- Machine Automation
- Process Control Systems
- Emergency Stop Buttons
Features
- Illuminated Pushbutton Switch
- Double-Pole Double-Throw (DPDT) Contact Configuration
- Momentary Action
- LED Illumination
- Flush Mount Design
Benefits
- Provides clear visual indication of switch status.
- Offers versatile switching capabilities with DPDT configuration.
- Ensures reliable operation in demanding industrial environments.
- Easy to install with flush mount design.
Additional Details
The CW4K-2AE30-5H has a rated voltage of 24V DC for the LED illumination. The contact rating is typically 5A at 250V AC or 5A at 30V DC. The switch is designed to withstand harsh industrial environments and is typically IP65 rated for protection against dust and water. It also complies with various industry standards, such as UL and CE.
The illumination of the switch provides clear indication of the switch state, making it easier for operators to identify the current status of the controlled equipment. The DPDT configuration allows for flexible control options, making it suitable for a variety of applications.