EN
  • EN
  • DE

TMDXLCDK138

Part No TMDXLCDK138
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L138 EVAL BRD / OMAP-L138 OMAP™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part OMAP-L138
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply, Accessories
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341703-TMDXLCDK138
Ultra Librarian 3D Model Ultra Librarian TMDXLCDK138 CAD Model

Description

The TMDXLCDK138 is a highly integrated development platform designed by Texas Instruments (TI), specifically tailored for embedded designers and developers working on industrial, medical, and consumer applications. This robust development kit is based on the OMAP-L138 processor, a powerful dual-core processor that includes an ARM9 and a C674x DSP core, allowing for a versatile and efficient approach to complex computing tasks.

Key Features:

  • High-Performance Processing: At the heart of the TMDXLCDK138 lies the OMAP-L138 processor, which provides an optimal balance of low-power consumption and high computational power, suitable for a wide range of applications.
  • Integrated Development Environment: The kit comes with an array of software tools and libraries, including TI's Code Composer Studio™ Integrated Development Environment (IDE), which streamlines the development process.
  • Expandability: Featuring a host of connectivity options such as USB, Ethernet, and a range of peripheral interfaces, the TMDXLCDK138 is designed to support a variety of expansion modules, enhancing its capabilities even further.
  • Onboard Debugging: With an onboard XDS100v2 JTAG emulator, developers can easily perform debugging tasks without the need for additional hardware, simplifying the development process and reducing overall system cost.
  • Rich Multimedia Support: The kit supports a range of audio and video interfaces, including an LCD screen interface, making it an ideal platform for multimedia applications.

Applications:

The versatility of the TMDXLCDK138 makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical instrumentation and diagnostics
  • Audio processing and voice recognition
  • Communication gateways
  • Home automation and smart appliances

In summary, the TMDXLCDK138 from Texas Instruments is a comprehensive development kit that offers a rich set of features and tools, making it an invaluable asset for developers aiming to rapidly prototype and deploy sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess