EN
  • EN
  • DE

MKE06Z64VLD4

Part No MKE06Z64VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44LQFP / KE06 Sub-Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807413-MKE06Z64VLD4
Ultra Librarian 3D Model Ultra Librarian MKE06Z64VLD4 CAD Model

Description

Product Overview: NXP MKE06Z64VLD4 Microcontroller

The NXP MKE06Z64VLD4 is a highly capable microcontroller designed for a wide range of applications that require robust performance, energy efficiency, and a rich set of features. This microcontroller is part of the Kinetis E series which is tailored for industrial and automotive applications. With its ARM Cortex-M0+ core, the MKE06Z64VLD4 delivers a perfect balance between processing power and power consumption, making it an ideal choice for cost-sensitive and power-constrained applications.

Key Features

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, offering efficient processing capabilities for complex algorithms and control systems.
  • Memory: Comes with 64KB of flash memory and 4KB of RAM, providing sufficient space for application code and data handling.
  • Timers: Features multiple timing and control peripherals including a 6-channel FlexTimer, Real-Time Counter (RTC), and Periodic Interrupt Timer, enabling precise timing operations and event handling.
  • Communication Interfaces: Equipped with a variety of communication interfaces such as I2C, SPI, and UART, allowing for flexible communication with other devices and peripherals.
  • Analog Modules: Includes an analog comparator and a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, facilitating accurate sensor data acquisition and analog signal processing.
  • Robust Security: Features a unique identification number for each device and a cyclic redundancy check (CRC) module to ensure data integrity during communication.
  • Voltage Range: Operates within a wide voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring adaptability across different environments.
  • Package: Available in a 44-pin LQFP package, which is suitable for space-constrained applications while still providing ample I/O options for interfacing with other components.

Applications

The MKE06Z64VLD4 is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for industrial control systems, automotive electronics, home automation, and consumer electronics, where reliability and efficiency are paramount. Its robust set of features also makes it an excellent choice for developing smart sensors, lighting controls, and small-scale motor controllers.

With its combination of performance, power efficiency, and rich peripheral set, the NXP MKE06Z64VLD4 is a versatile microcontroller that can elevate the capabilities of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2495 $50.9940
29+ $3.4868 $101.1172
45+ $3.3778 $152.0010
62+ $3.2689 $202.6718
80+ $3.1599 $252.7920
106+ $2.8330 $300.2980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess