The PPC603EFEU120R3 is a PowerPC 603e embedded processor manufactured by IBM. This processor is designed for applications that require a balance of performance, power efficiency, and cost-effectiveness.
Applications
- Network routers and switches
- Embedded control systems
- Industrial automation
- Set-top boxes
- Laser printers
Features
- 32-bit PowerPC 603e architecture
- Clock speed of 120 MHz
- Integrated L1 cache
- Low power consumption
- On-chip memory controller
- Flexible bus interface
- Built-in debug support
Benefits
- Cost-effective solution for embedded applications
- Low power consumption suitable for portable devices
- Improved system performance with integrated L1 cache
- Simplified system design with on-chip memory controller
- Reduced time-to-market with comprehensive development tools
- Enhanced system reliability through robust design
Technical Specifications
The PPC603EFEU120R3 operates at a clock speed of 120 MHz. It features an integrated L1 cache that enhances processing speed. The processor's low power consumption makes it ideal for use in portable devices and energy-efficient applications. It includes an on-chip memory controller, simplifying system design and reducing the need for external components. A flexible bus interface ensures compatibility with a wide range of peripherals and devices. Built-in debug support simplifies software development and testing. The PPC603EFEU120R3 provides a balanced solution for embedded applications requiring efficient performance and minimal power consumption.