EN
  • EN
  • DE

RH5RA30AA-T1

Part No RH5RA30AA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Description IC Smc Volt Reg 3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992900-RH5RA30AA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5RA30AA-T1 CAD Model

Description

The RH5RA30AA-T1 is a voltage regulator manufactured by Ricoh Electronic Devices. This regulator is designed to provide a stable and regulated output voltage of 3.0V from a higher input voltage. It is commonly used in various electronic devices to ensure consistent and reliable power supply to sensitive components.

Applications:

  • Portable devices: Such as smartphones, tablets, and digital cameras.
  • Battery-powered systems: For maintaining a stable voltage supply in battery-operated equipment.
  • Microcontroller power supplies: Providing a regulated voltage for microcontrollers and other digital circuits.
  • Sensor circuits: Ensuring stable power for accurate sensor readings.
  • Wireless communication devices: Regulating the voltage for RF transceivers and other wireless components.

Features:

  • Fixed output voltage: Provides a stable 3.0V output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the regulator and the load from overcurrent conditions.
  • Short-circuit protection: Shuts down the output in the event of a short circuit.
  • Thermal shutdown: Protects the regulator from overheating.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Stable voltage supply: Ensures consistent and reliable operation of electronic devices.
  • Extended battery life: Low quiescent current reduces power consumption.
  • Enhanced circuit protection: Protects the regulator and the load from various fault conditions.
  • Compact design: Small package size allows for dense circuit layouts.
  • Reliable performance: Designed for long-term reliability and stability.

Additional Details:

The RH5RA30AA-T1 typically features a low dropout voltage, allowing it to operate with a small difference between the input and output voltages. It has a specified input voltage range, such as 2.5V to 5.5V. The output current capability is typically in the range of 100mA to 300mA. The operating temperature range is typically from -40°C to +85°C. The package is often a small surface-mount package, such as SOT-23 or similar. This voltage regulator is characterized by its low quiescent current, which minimizes power consumption in standby mode and extends battery life in portable devices. The integrated protection features, such as overcurrent protection, short-circuit protection, and thermal shutdown, ensure reliable operation and prevent damage to the regulator and the load. Ricoh Electronic Devices is known for producing high-quality and reliable power management ICs, and the RH5RA30AA-T1 is a good example of their expertise.

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Realtek
Lowest to $1.6320
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Pericom
Lowest to $16.3213
Qorvo US Inc.
Lowest to $1.9589
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess