EN
  • EN
  • DE

IBM 9910-E36 - POWERWARE PW 9910I3KVA 230VXL3

Part No IBM 9910-E36 - POWERWARE PW 9910I3KVA 230VXL3
Manufacturer IBM
Catalog Ups
Description POWERWARE PW 9910I3KVA 230VXL3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423064-IBM 9910-E36 - POWERWARE PW 9910I3KVA 230VXL3
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9910-E36 - POWERWARE PW 9910I3KVA 230VXL3 CAD Model

Description

The IBM 9910-E36, part of the distinguished POWERWARE PW 9910 series, represents a formidable solution tailored for the rigorous power protection demands of high-availability server environments, networking hardware, and other critical IT equipment. This unit offers a robust 3kVA power capacity at 230V, encapsulated within a 3U rack-mount chassis, ensuring compatibility with standard data center configurations. The POWERWARE PW 9910I3KVA 230VXL3 is engineered employing cutting-edge double-conversion technology, providing comprehensive protection by converting the incoming AC power to DC, then re-converting it back to clean AC power to feed the connected loads. This method effectively shields sensitive equipment from a broad spectrum of power anomalies. Beyond its fundamental protective capabilities, this model emphasizes scalability and flexibility, featuring expandable battery modules that allow for customizable backup times to meet varying business continuity requirements. The inclusion of an advanced management interface facilitates real-time monitoring and control, making it easier for IT personnel to maintain optimal power conditions. Ultimately, the IBM 9910-E36 emerges as a powerful ally in preserving the integrity and availability of critical systems, offering a blend of top-tier power performance, scalability, and intelligent management features.

You May Also Be Interested in

HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess