EN
  • EN
  • DE

GM72V66841ET-8

Part No GM72V66841ET-8
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx8-8 PC125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945059-GM72V66841ET-8
Series *
Ultra Librarian 3D Model Ultra Librarian GM72V66841ET-8 CAD Model

Description

The GM72V66841ET-8 is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip produced by Hynix Semiconductor. It's designed for high-performance memory applications, providing fast data access and efficient data transfer in various electronic systems.

Applications

  • Graphics cards
  • Networking devices (routers, switches)
  • Embedded systems
  • Digital signal processing (DSP) applications
  • Set-top boxes and media players

Features

  • 64 Mbit memory density (8M x 8 configuration)
  • Synchronous interface for high-speed operation
  • Clock frequency up to 133 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs/outputs
  • Burst read and write operations

Benefits

  • High bandwidth for data-intensive applications
  • Fast data access times, improving overall system performance
  • Simplified system integration with a single power supply
  • Compatibility with standard logic levels
  • Efficient data transfer through burst mode functionality

Specifications

The GM72V66841ET-8 operates at 3.3V and features a clock frequency of up to 133 MHz. The -8 indicates a speed grade of 8ns. It supports various burst lengths, enabling efficient data transfer for different application requirements. The device is typically packaged in a TSOP (Thin Small Outline Package) for space-saving PCB design. It includes auto-refresh and self-refresh modes for power management. Consult the device datasheet for complete timing characteristics, electrical specifications, and thermal considerations. Proper decoupling capacitors are essential for stable and reliable operation.

You May Also Be Interested in

Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess