EN
  • EN
  • DE

K4S281633D-RN75

Part No K4S281633D-RN75
Manufacturer Samsung
Catalog SD
Description Mobile SD 8Mx16 133MHz FBGA 3.0V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944639-K4S281633D-RN75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281633D-RN75 CAD Model

Description

The K4S281633D-RN75 is an SDRAM (Synchronous Dynamic Random-Access Memory) component produced by Samsung. SDRAM is a type of dynamic random-access memory that synchronizes with the system clock, allowing for faster data transfer rates compared to asynchronous DRAM. This makes it suitable for a variety of applications requiring high-speed memory access.

Applications:

  • Personal Computers: Used as main system memory to store frequently accessed data and program instructions.
  • Graphics Cards: Functions as video memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Integrated into embedded controllers and other embedded applications requiring memory.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and routing tables.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and DVD players.

Features:

  • Synchronous Operation: Synchronized with the system clock for precise timing and control.
  • High Bandwidth: Supports fast data transfer rates, enhancing system performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable devices.
  • Wide Range of Capacities: Available in various densities to meet different system requirements.
  • Reliable Performance: Ensures stable and consistent operation over a wide temperature range.

Benefits:

  • Improved System Performance: Enhances overall system speed and responsiveness by providing fast memory access.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers energy costs.
  • Increased System Capacity: Allows for handling larger datasets and more complex programs.
  • Enhanced Reliability: Minimizes the risk of memory-related errors and system crashes.
  • Simplified Design: Facilitates easier system design due to its standardized interface and synchronous operation.

Technical Specifications (General - refer to datasheet for exact values):

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory).
  • Capacity: Product's specific capacity should be verified on datasheet.
  • Organization: Defined by 281633; confirm with official datasheet.
  • Clock Speed: Device dependant, verify from the official datasheet.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: TSOP or FBGA; details are available in official documentation.

For detailed specifications, application notes, and design considerations, please refer to the official Samsung datasheet for the K4S281633D-RN75.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess