EN
  • EN
  • DE

MT48H16M32LFCM-75:C

Part No MT48H16M32LFCM-75:C
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx32 133MHz FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944739-MT48H16M32LFCM-75:C
Ultra Librarian 3D Model Ultra Librarian MT48H16M32LFCM-75:C CAD Model

Description

This electronic component belongs to the Memory category and is a part of the Series.

  • GPTDescription: The product is designed to store digital information in an electronic device.
  • GPTDescription: It is a crucial component for any electronic device that requires memory to function.
  • GPTDescription: The product is manufactured using high-quality materials and advanced technology to ensure optimal performance and reliability.
  • GPTDescription: It is highly recommended for use in electronic devices that require high-speed data transfer and storage capabilities.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess