EN
  • EN
  • DE

MT48LC16M16A2FG-7EIT:D

Part No MT48LC16M16A2FG-7EIT:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-7 133MHz CL3 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944837-MT48LC16M16A2FG-7EIT:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2FG-7EIT:D CAD Model

Description

The MT48LC16M16A2FG-7EIT:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology Inc. It is organized as 16Meg x 16, making it suitable for applications requiring a balance of memory capacity and a 16-bit data interface. The '-7EIT' indicates a specific speed grade and industrial temperature range, and the ':D' probably designates a particular revision or feature set.

Applications

  • Embedded Systems
  • Networking devices
  • Printers
  • Consumer Electronics
  • Industrial Control Systems

Features

  • 256Mb (16Meg x 16) memory configuration
  • SDRAM architecture
  • Clock rate: Up to 143 MHz (7ns cycle time), based on the '-7E' designation.
  • Single data rate operation
  • Four internal banks for concurrent operation
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Programmable CAS latency: 2 or 3
  • Auto precharge option for simplified memory management
  • Self-refresh mode for low power consumption
  • Operating temperature range: -40°C to +85°C (Industrial)
  • Lead-free construction, RoHS compliant

Benefits

  • Moderate memory capacity: Offers sufficient memory for various embedded and consumer applications.
  • Easy integration: Standard SDRAM interface simplifies connection to memory controllers.
  • Low power consumption: Self-refresh mode minimizes power usage during idle periods.
  • Reliable performance: Designed for consistent operation in demanding environments.
  • Industrial temperature range: Suitable for applications operating in harsh environments.

Additional Details

The MT48LC16M16A2FG-7EIT:D typically operates at 3.3V. It is often packaged in a TSOP (Thin Small Outline Package) for efficient board assembly. The industrial temperature range enables reliable operation in environments with extreme temperature fluctuations. Its SDRAM architecture offers a good balance of performance, capacity, and cost.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess