EN
  • EN
  • DE

MT48LC4M16A2P-6AL:J

Part No MT48LC4M16A2P-6AL:J
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-75 PC166 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944673-MT48LC4M16A2P-6AL:J
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2P-6AL:J CAD Model

Description

The MT48LC4M16A2P-6AL:J is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology Inc. designed for applications requiring high-speed data access and temporary storage. This makes it suitable for a range of applications including networking devices, embedded systems, and consumer electronics. The device operates on a 3.3V power supply, making it a good fit for low-power applications.

Applications

  • Networking equipment (e.g., routers, switches)
  • Embedded systems
  • Consumer electronics
  • Printers
  • Industrial control systems

Features

  • Capacity: 64Mb (4M x 16)
  • Organization: Configured as 4M words x 16 bits x 2 Banks
  • Interface: Synchronous; operates with a clock frequency
  • Voltage: 3.3V power supply
  • Clock Rate: -6 speed grade, implying a specific operational clock rate (Datasheet review needed for exact rate)
  • Package: TSOP package for surface-mount assembly
  • Refresh: Auto and self-refresh capabilities for power conservation

Benefits

  • High-Speed Data Access: SDRAM architecture allows for rapid read and write operations, improving system performance.
  • Low Power Consumption: Runs on 3.3V, making it suitable for battery-powered and energy-efficient systems.
  • Simplified Integration: Standard TSOP package eases the board mounting process.
  • Reliable Performance: Micron's reputation ensures stable and consistent operation.
  • Compact Form Factor: The memory chip's compact design enables integration in space-limited devices.

Additional Details

The MT48LC4M16A2P-6AL:J SDRAM employs synchronous data transfers, which are synchronized to a clock signal to provide predictable timing and efficient data handling. The self-refresh mode minimizes power usage when in standby. It’s frequently used in applications requiring temporary high-speed storage or cache memory. Detailed timing information, power consumption specifics, and refresh rates are available in the official Micron datasheet for the MT48LC4M16A2P-6AL:J.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess