EN
  • EN
  • DE

TL431AF

Part No TL431AF
Manufacturer TAEJIN / HTC Korea
Catalog Electronic Wholesale
Description PROGRAMMABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1268318-TL431AF
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431AF CAD Model

Description

The TL431AF is a precision adjustable shunt regulator manufactured by TAEJIN / HTC Korea. It's a three-terminal adjustable regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. The output voltage may be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. This makes it a versatile component for various voltage regulation and reference applications.

Applications

  • Voltage Regulation: Used in adjustable power supplies and voltage references.
  • Current Limiting: Implemented in circuits to limit current flow.
  • Overvoltage Protection: Integrated into circuits to protect against overvoltage conditions.
  • Shunt Regulator: Acts as a shunt regulator in various electronic systems.
  • Error Amplifier: Can be configured as an error amplifier in feedback control systems.

Features

  • Programmable Output Voltage: Output voltage can be set using two external resistors.
  • Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.
  • Sink Current Capability: Can sink current from 1mA to 100mA.
  • Wide Operating Current Range: Operates over a broad current range.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Precision Reference Voltage: Internal reference voltage with high accuracy.

Benefits

  • Design Flexibility: Adjustable output voltage allows for use in diverse applications.
  • Stable Output Voltage: Low dynamic output impedance ensures a stable voltage supply.
  • Reliable Performance: Operates effectively over a broad range of temperatures and currents.
  • Cost-Effective: Provides a high-performance regulation solution at a reasonable cost.
  • Simplified Circuit Design: Requires only a few external components, simplifying circuit implementation.

Additional Details

The TL431AF comes in various package types, including through-hole and surface-mount options. It is typically used in applications where a precise and adjustable voltage reference is required. The device's internal circuitry includes a reference voltage, an operational amplifier, and an output transistor. The output voltage is determined by the ratio of the two external resistors connected to the reference and the output. The TL431AF provides excellent stability and accuracy, making it suitable for demanding applications. Proper layout and decoupling techniques are important to minimize noise and ensure stable operation. The datasheet provides detailed information on electrical characteristics, application circuits, and thermal considerations.

You May Also Be Interested in

Spansion
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1209 $50.1735
1,010+ $0.0992 $100.1920
1,565+ $0.0961 $150.3965
2,155+ $0.0930 $200.4150
2,785+ $0.0899 $250.3715
3,725+ $0.0806 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,057 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess