EN
  • EN
  • DE

TJ1117GSF-2.5

Part No TJ1117GSF-2.5
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (T - Z)
Description LDO Fixed Output Voltage Regulator TJ1117GSF-2.5, +2.5V, 300mA, SOT23 /tape-3k/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008957-TJ1117GSF-2.5
Categories OEM Parts(T-Z)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJ1117GSF-2.5 CAD Model

Description

The TJ1117GSF-2.5 is a low dropout (LDO) positive voltage regulator capable of providing up to 1A of output current. It is designed to provide a stable and regulated 2.5V output from a higher input voltage. This regulator features low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. It also includes built-in protection features such as overcurrent and overtemperature protection.

Applications

  • Microcontroller Power Supplies: Provides a regulated 2.5V supply for microcontrollers.
  • FPGA Power Supplies: Powers FPGAs and related circuitry.
  • Post-Regulation for Switching Power Supplies: Used as a post-regulator to improve the output voltage accuracy of switching power supplies.
  • Battery-Powered Devices: Provides stable voltage regulation in battery-powered applications.
  • Linear Regulators: General purpose use where a stable 2.5V source is needed.

Features

  • Output Voltage: 2.5V (fixed).
  • Output Current: Up to 1A.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to output short circuits or overloads.
  • Overtemperature Protection: Protects the regulator from overheating.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Package: SOT-223 package

Benefits

  • Stable Output Voltage: Provides a stable and regulated 2.5V output.
  • Protection Against Damage: Built-in protection features safeguard the regulator and the load from damage.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Easy to Use: Requires minimal external components for operation.
  • Efficient Regulation: Provides efficient voltage regulation.

Additional Details

The TJ1117GSF-2.5 typically requires input and output capacitors for stable operation. The dropout voltage is a critical parameter for determining the minimum input voltage required for regulation. The overcurrent and overtemperature protection features enhance the reliability of the regulator. Proper heat sinking may be required, depending on the operating conditions. The datasheet should be consulted for detailed specifications, application notes, and thermal considerations.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0974 $57.9530
1,450+ $0.0799 $115.8550
2,240+ $0.0775 $173.6000
3,085+ $0.0750 $231.3750
3,990+ $0.0725 $289.2750
5,340+ $0.0649 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,375 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess