EN
  • EN
  • DE

RJP60F3DPP-00#T2

Part No RJP60F3DPP-00#T2
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Insulated-Gate Bipolar Transistors (IGBT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001255-RJP60F3DPP-00#T2
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJP60F3DPP-00#T2 CAD Model

Description

The RJP60F3DPP-00#T2 is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics. This transistor is designed for high-speed switching applications and is commonly used in power electronics systems. It offers a combination of high voltage and high current handling capabilities with fast switching speeds, making it suitable for various industrial and consumer applications.

Applications:

  • Induction Heating: Used in the power stage of induction heating systems.
  • Inverter Motor Drives: Controls the speed and torque of electric motors in industrial drives.
  • Power Factor Correction (PFC): Improves power quality in power supplies and electronic equipment.
  • Uninterruptible Power Supplies (UPS): Switches to battery power during outages in UPS systems.
  • Welding Machines: Provides the high-power switching needed for welding processes.

Features:

  • N-Channel IGBT: Offers efficient switching performance.
  • High Voltage Rating: Can withstand high voltage levels, typically around 600V.
  • High Current Capability: Handles significant current loads, usually in the tens of amperes.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Saturation Voltage: Minimizes power dissipation during conduction.
  • Built-in Diode: Includes a freewheeling diode for inductive load applications.

Benefits:

  • High Efficiency: Fast switching speed and low saturation voltage minimize power losses.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Compact Design: Allows for smaller and more efficient power electronic systems.
  • Simplified Circuitry: Integrated diode simplifies circuit design.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation.

Additional Details:

The RJP60F3DPP-00#T2 comes in a standard package for easy mounting and thermal management. It requires appropriate gate drive circuitry for optimal performance. The datasheet provides detailed specifications on voltage and current ratings, switching characteristics, and thermal resistance. Proper heatsinking is often necessary to dissipate heat generated during operation. The device is designed to be used with pulse-width modulation (PWM) techniques for controlling power flow.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess