EN
  • EN
  • DE

HF62F/012-1HT(257)

Part No HF62F/012-1HT(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF62F Series 20 A SPST 12 VDC Plug-In Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination Plug
Throw Configuration SPST
Win Source Part Number 1062623-HF62F/012-1HT(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF62F/012-1HT(257) CAD Model

Description

The HF62F/012-1HT(257) is a miniature high-power relay manufactured by HongFa. This relay is designed for applications requiring the switching of significant current and voltage loads in a compact form factor. The (257) likely represents a manufacturing date code, batch number, or specific packaging variation.

Applications

  • Industrial Control Systems: Used for switching motors, solenoids, heaters, and other high-power devices in industrial automation.
  • Power Supplies: Employed in power supplies for switching AC or DC power, especially in high-current applications.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling compressors, fans, and heating elements.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for switching between main power and backup power.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine controllers for switching power from renewable sources.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting despite its high-power capabilities.
  • High Switching Capacity: Capable of switching significant current and voltage loads.
  • Low Coil Power Consumption: Requires relatively low power to operate, enhancing energy efficiency.
  • Contact Form: 1HT designates a specific contact configuration and material composition.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts for safety.
  • Long Electrical Life: Designed for a high number of switching operations, ensuring long-term reliability.

Benefits

  • Reliable High-Power Switching: Ensures consistent and dependable switching in demanding high-power applications.
  • Space Saving: Compact size allows for integration into space-constrained environments where high-power switching is required.
  • Energy Efficient: Low coil power consumption reduces overall energy consumption.
  • Cost Effective: Provides a balance of performance and price for high-power switching needs.

Additional Details

This relay model operates with a 12VDC coil (012). For complete and precise technical specifications, including contact ratings (both current and voltage AC/DC), coil resistance, operate and release times, insulation resistance, and applicable safety certifications (e.g., UL, VDE, CQC), consulting the official HongFa HF62F series datasheet is critical. The 1HT designation specifically defines the contact characteristics of the relay, impacting its suitability for particular load types. The datasheet also includes information regarding environmental operating conditions and mechanical dimensions.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess