EN
  • EN
  • DE

XC4010-5PQ160I

Part No XC4010-5PQ160I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4010-5PQ160I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105335-XC4010-5PQ160I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4010-5PQ160I CAD Model

Description

The XC4010-5PQ160I is a Field Programmable Gate Array (FPGA) from Xilinx's XC4000 family, designed for implementing custom digital logic circuits. The '-5' indicates the speed grade, representing a specific performance level within the family. 'PQ160I' denotes the package type and temperature range: Plastic Quad Flat Pack (PQFP) with 160 pins, and 'I' signifies the industrial temperature range (-40°C to 85°C).

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications: Employed in networking equipment for routing, switching, and signal processing.
  • Aerospace and Defense: Utilized in avionics, radar systems, and other high-reliability applications.
  • Medical Imaging: Applied in medical imaging devices for image processing and data acquisition.
  • Automotive Systems: Integrated into automotive electronics for engine control, safety systems, and infotainment.

Features:

  • Configurable Logic Blocks (CLBs): Provides an array of CLBs for implementing a variety of logic functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for interfacing with external devices.
  • Interconnect Matrix: Features a flexible interconnect architecture for routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory resources for data storage.
  • Clock Management: Offers clock management features for synchronizing internal operations.

Benefits:

  • Flexibility: Allows for easy modification and reconfiguration of designs.
  • Rapid Prototyping: Reduces development time by enabling quick prototyping and testing.
  • Customization: Enables implementation of customized logic functions tailored to specific requirements.
  • Integration: Integrates multiple functions into a single device, reducing board space.
  • Performance: Offers high-performance capabilities for demanding applications.

Additional Details:

The XC4010-5PQ160I FPGA typically operates at a voltage of 5V. Its architecture consists of configurable logic blocks arranged in an array, surrounded by programmable input/output blocks. The interconnect resources provide a flexible routing structure. The device is configured by loading a bitstream that defines the logic and interconnections. This bitstream is typically loaded via a JTAG interface. The Plastic Quad Flat Pack (PQFP) package with 160 pins is suitable for surface mount technology, allowing for efficient board assembly. The number of available logic gates and memory capacity depends on the resources utilized during the configuration process. The 'I' designation indicates that the device is rated for operation over the industrial temperature range.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess