EN
  • EN
  • DE

VF652B2-SP

Part No VF652B2-SP
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Description Board Mount Motion & Position Sensors 1ST LEVEL VEH POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1103831-VF652B2-SP
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VF652B2-SP CAD Model

Description

The VF652B2-SP is a vane sensor manufactured by Honeywell. It's specifically designed for position and speed sensing applications. These sensors are typically used in environments where reliability and robustness are crucial.

Applications

  • Robotics
  • Industrial automation equipment
  • Medical devices
  • Printers and scanners
  • Automotive applications (e.g., valve position sensing)

Features

  • Non-contact sensing
  • High accuracy
  • Fast response time
  • Robust design
  • Digital output

Benefits

  • Increased reliability due to non-contact sensing, minimizing wear and tear.
  • Precise position and speed measurements, leading to improved control.
  • High-speed operation, enabling real-time monitoring and control.
  • Durable construction for use in harsh industrial environments.
  • Simplified integration with microcontrollers and other digital systems.

Technical Specifications

The VF652B2-SP operates on the principle of Hall effect sensing. It requires a vane to pass through the sensor's gap, interrupting the magnetic field and generating a digital output signal. It typically operates from a 5V supply. The operating temperature range is typically -40°C to +125°C. Refer to the datasheet for complete specifications, including vane dimensions and sensing distances.

You May Also Be Interested in

E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.2060 $92.2060
2+ $75.6562 $151.3124
3+ $73.2921 $219.8763
4+ $70.9278 $283.7112
5+ $68.5635 $342.8175
6+ $61.4707 $368.8242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess