EN
  • EN
  • DE

93AA66AT-I/MNY

Part No 93AA66AT-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 2MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 93AA66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908727-93AA66AT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 93AA66AT-I/MNY CAD Model

Description

Microchip Technology 93AA66AT-I/MNY

Microchip 93AA66AT-I/MNY

The 93AA66AT-I/MNY from Microchip Technology is a part of the 93XX series of microchip devices, known for their reliability and performance in various electronic applications. This particular product is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which provides an efficient non-volatile data storage solution.

With a memory density of 4K, it is suitable for applications that require low-density data storage that can be updated or modified. The device operates over the standard industrial temperature range and comes in an 8-lead TSSOP package, making it compact and suitable for space-constrained applications.

The 93AA66AT-I/MNY supports the I²C bus communication protocol, which is widely used for short-distance serial communication between multiple devices. This makes it an excellent choice for embedded systems, where multiple chips need to communicate with each other or with a central microcontroller.

Some of its key features include a low-power design and a wide voltage range, typically from 1.8V to 5.5V. This allows for flexibility in different power environments and compatibility with both 5V and 3.3V logic levels. The device also boasts a high write endurance with the capability to endure one million write cycles and a data retention period of over 200 years, ensuring the safety and longevity of your data.

Furthermore, the 93AA66AT-I/MNY is equipped with built-in error detection and correction mechanisms, such as the write protection feature that prevents accidental data overwriting. This makes it a reliable choice for critical data storage applications in fields such as industrial automation, consumer electronics, and automotive electronics.

Whether you're designing a new system or upgrading an existing one, the Microchip 93AA66AT-I/MNY EEPROM stands as a robust and versatile component that can meet your data storage requirements with ease.

Contact for pricing

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess