EN
  • EN
  • DE

TCC800MS

Part No TCC800MS
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016541-TCC800MS
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCC800MS CAD Model

Description

The TCC800MS is a temperature controller, likely part of Honeywell's suite of industrial control and automation products. Due to limited publicly available information, its exact specifications and capabilities are best understood through Honeywell product documentation. However, based on the general characteristics of Honeywell temperature controllers, the following description can be inferred:

Applications

  • Industrial heating and cooling systems
  • HVAC (Heating, Ventilation, and Air Conditioning) systems
  • Process control in manufacturing plants
  • Oven and furnace temperature regulation
  • Environmental chambers

Features (General Honeywell Temperature Controller Features)

  • PID (Proportional-Integral-Derivative) control algorithm for precise temperature regulation
  • Digital display for temperature readout and setpoint configuration
  • Multiple input types (thermocouples, RTDs)
  • Alarm outputs for over-temperature or under-temperature conditions
  • Communication interfaces (e.g., Modbus, Ethernet) for remote monitoring and control
  • Auto-tuning functionality for simplified setup

Benefits (General Honeywell Temperature Controller Benefits)

  • Precise and stable temperature control, leading to improved product quality and process efficiency
  • Reduced energy consumption through optimized temperature management
  • Early detection of temperature-related issues through alarm outputs
  • Remote monitoring and control capabilities for centralized management
  • Easy setup and configuration with auto-tuning functionality
  • Integration with other automation systems for comprehensive control solutions

Additional Details

The TCC800MS likely utilizes a PID control algorithm, which continuously adjusts the output power to maintain the desired temperature setpoint. It likely supports various temperature sensor input types, such as thermocouples (e.g., J, K, T types) and RTDs (Resistance Temperature Detectors), providing flexibility in sensor selection. The controller probably includes alarm outputs that can be configured to trigger in response to over-temperature or under-temperature conditions, providing early warnings of potential issues. The 'MS' suffix might indicate specific mounting style or feature set. The communication interfaces allow for remote monitoring and control, enabling centralized management of multiple temperature controllers. It may also feature auto-tuning, which automatically determines the optimal PID parameters for a given process. For specific details, such as input voltage, temperature range, alarm configuration options, and communication protocol details, refer to the official Honeywell documentation for the TCC800MS.

Since specific details for the TCC800MS could not be reliably located, the features, benefits and additional details described are based on typical features found in Honeywell temperature controllers.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess