EN
  • EN
  • DE

809-002

Part No 809-002
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Contacts
Description MIGHT MOUSE CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Type Socket
Contact Size 23
Wire Gauge or Range - AWG 22-28 AWG
Wire Gauge or Range - mm2 0.85 ~ 0.9mm²
Contact Termination Crimp
Contact Material Beryllium Copper
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1617110-809-002
Ultra Librarian 3D Model Ultra Librarian 809-002 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT SOCKET 10AWG CRIMP GOLD
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP GO
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 14-18AWG CRIMP 1=100
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 14-16AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Amphenol Aerospace Operations
SOCK CONT
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP SILVER
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess