EN
  • EN
  • DE

TS3702CDTSOP8

Part No TS3702CDTSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101295-TS3702CDTSOP8
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3702CDTSOP8 CAD Model

Description

The TS3702CDTSOP8 is a remarkable microelectronic device manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-quality products. This component is part of ST's extensive range of comparators, designed to offer precise voltage comparisons and seamless integration into various electronic applications.

Key Features

  • Dual Comparators: The TS3702CDTSOP8 houses two independent voltage comparators, allowing for multiple comparisons within a single package, thereby saving space and increasing system efficiency.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power, making it an ideal choice for battery-operated and portable applications where power conservation is crucial.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2.7V to 16V, providing versatility and compatibility with various circuits and power supplies.
  • High Input Impedance: It features a high input impedance, which ensures minimal loading on the input source and preserves signal integrity.
  • Push-Pull Outputs: The comparators come with push-pull outputs that deliver a well-defined digital signal, eliminating the need for external pull-up resistors and simplifying circuit design.
  • Fast Response Time: The TS3702CDTSOP8 boasts a rapid response time, which is critical for applications requiring quick decision-making and processing, such as alarm systems and monitoring devices.

Applications

The versatility of the TS3702CDTSOP8 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Power supply control and management
  • Battery chargers and monitors
  • Window comparators
  • Threshold detectors and level shifters
  • Signal conditioning
  • Automotive electronics
  • Portable devices

Package Information

The device is presented in a compact SOP-8 (Small Outline Package) form factor, which is ideal for space-constrained applications. The TS3702CDTSOP8's small footprint and surface-mount package enable it to be easily integrated into a variety of printed circuit board designs.

With its combination of dual comparator functionality, energy efficiency, and fast response time, the TS3702CDTSOP8 from STMicroelectronics is a highly reliable and versatile component that enhances the performance of electronic systems in multiple sectors.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4472 $51.4280
275+ $0.3670 $100.9250
425+ $0.3555 $151.0875
585+ $0.3440 $201.2400
755+ $0.3326 $251.1130
1,010+ $0.2982 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess