EN
  • EN
  • DE

CSD59955RWJ

Part No CSD59955RWJ
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381829-CSD59955RWJ
Ultra Librarian 3D Model Ultra Librarian CSD59955RWJ CAD Model

Description

The CSD59955RWJ is a high-performance, dual N-channel NexFET™ power MOSFET module designed by Texas Instruments. This power module is engineered to deliver exceptional power density, efficiency, and reliability for a wide range of applications, including synchronous buck converters, server and telecom power supplies, and other high-efficiency power conversion systems.

Key Features

  • Low On-Resistance: The CSD59955RWJ features industry-leading low on-resistance (R<sub>DS(on)) that minimizes conduction losses and enhances overall efficiency.
  • Advanced Packaging: Encased in a compact 5mm x 6mm SON package with PowerPAD™, the module offers excellent thermal performance and a small footprint on the PCB.
  • Optimized Gate Charge: The device's optimized gate charge (Q<sub>g) enables fast switching speeds, reducing switching losses and improving power efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it suitable for high power applications.

Applications

The CSD59955RWJ is versatile and can be used in various applications, including:

  • DC/DC power supplies
  • Motor control circuits
  • Computing and server systems
  • Telecom and networking equipment
  • Point of Load (POL) modules

Reliability and Performance

Designed with reliability in mind, the CSD59955RWJ is built to withstand harsh conditions while maintaining high performance. Its rugged design ensures stable operation over a wide temperature range and under varying loads. With its advanced construction and superior specifications, the CSD59955RWJ from Texas Instruments stands out as a top choice for designers looking to enhance power efficiency and performance in their systems.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess