EN
  • EN
  • DE

LED173048RSLR

Part No LED173048RSLR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description LED173048 - LED MATRIX DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 133 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1069317-LED173048RSLR
Ultra Librarian 3D Model Ultra Librarian LED173048RSLR CAD Model

Description

The LED173048RSLR is a cutting-edge LED driver integrated circuit (IC) from Texas Instruments, designed to offer exceptional efficiency and reliability for a wide range of lighting applications. This advanced IC is perfect for those who require a robust solution for driving high-brightness LEDs with precision and consistency.

Key Features:

  • High Efficiency: The LED173048RSLR is engineered to maximize the efficiency of LED lighting systems, which not only reduces energy consumption but also minimizes heat generation, thereby extending the lifespan of the lighting fixture.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this LED driver is versatile and can be used in various applications, from residential to industrial lighting environments.
  • Integrated Dimming Capabilities: With built-in dimming features, the LED173048RSLR allows for smooth and adjustable light output, enabling users to create the desired ambiance for any setting.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the LEDs and the driver itself from overheating, ensuring a long operational life and consistent performance.
  • Compact Design: Texas Instruments has designed this LED driver to be as compact as possible, making it an ideal choice for applications where space is at a premium.

Applications:

The LED173048RSLR is suitable for a variety of lighting applications, including but not limited to:

  • Commercial and residential lighting
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Signage and backlighting

With its robust design and versatile features, the LED173048RSLR from Texas Instruments stands out as a top choice for designers and engineers looking to create efficient, reliable, and user-friendly lighting solutions. Its performance and flexibility make it an essential component for any LED lighting system that demands high quality and long-term reliability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0441 $51.7497
41+ $2.4977 $102.4057
62+ $2.4197 $150.0214
86+ $2.3416 $201.3776
111+ $2.2636 $251.2596
148+ $2.0294 $300.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,244 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess