EN
  • EN
  • DE

HMC1053

Part No HMC1053
Manufacturer Honeywell
Catalog RF Amplifiers
Description 1, 2 and 3 Axis Magnetic Sensors | IC RF AMP VSAT 9GHZ-14GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Packaging Bulk
Status Obsolete
Frequency 9GHz ~ 14GHz
P1dB 36.5dBm
Gain 34dB
RF Type VSAT
Supply Voltage (V) 7V
Supply Current 2.4A
Test Frequency 10GHz ~ 14GHz
Manufacturer Package Die
Supplier Device Package Die
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181095-HMC1053
Manufacturer Homepage honeywell.com/Pages/Home.aspx
Popularity Medium
Supply and Demand Status Limited
Manufacturer Honeywell
Ultra Librarian 3D Model Ultra Librarian HMC1053 CAD Model

Description

Analog Devices Inc. HMC1053: High-Precision Magnetic Sensor

The HMC1053 from Analog Devices Inc. is a state-of-the-art magnetic sensor designed for high-precision applications requiring accurate detection and measurement of magnetic fields. This robust sensor is part of Analog Devices' Honeywell magnetoresistive sensor portfolio, known for its exceptional quality and reliability. The HMC1053 is specifically engineered to offer unparalleled sensitivity and stability, making it an ideal solution for a wide range of industrial, commercial, and consumer applications.

The HMC1053 is a three-axis magnetic sensor that utilizes magnetoresistive technology to accurately measure the strength and direction of magnetic fields. This sensor is capable of detecting magnetic fields in the range of ±2 Gauss with high precision, ensuring that even the smallest changes in magnetic fields are captured with great fidelity. The compact and low-power design of the HMC1053 makes it suitable for portable and battery-powered devices where power conservation is critical.

Featuring a wide operating temperature range, the HMC1053 maintains consistent performance under varying environmental conditions, which is essential for outdoor applications or systems exposed to harsh environments. Moreover, the sensor's fast response time allows for real-time monitoring and control, which is crucial in dynamic systems that require immediate feedback and adjustments.

Applications for the HMC1053 are diverse and include compassing and navigation systems, position and motion detection, magnetic anomaly detection, and current sensing. The sensor's high accuracy and reliability also make it an excellent choice for advanced robotics, unmanned vehicles, and industrial automation, where precise magnetic field measurements are necessary for accurate spatial orientation and control.

Integrating the HMC1053 into a design is straightforward, thanks to its industry-standard surface mount package and compatibility with standard communication interfaces. Analog Devices Inc. provides comprehensive technical support and detailed documentation to facilitate the integration process, ensuring designers can leverage the full capabilities of the HMC1053 in their applications.

Overall, the HMC1053 magnetic sensor from Analog Devices Inc. represents a blend of performance, reliability, and ease of use that is well-suited for demanding applications where accurate magnetic field measurement is imperative.

You May Also Be Interested in

Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $334.2857 $334.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess