The Samsung M393A2K43CB1-CRC is a 16GB DDR4-2400 Registered ECC DIMM, specifically designed for servers and high-performance workstations requiring both large memory capacity and robust error correction capabilities.
Applications:
- Server systems
- High-performance computing (HPC)
- Data centers
- Cloud computing platforms
- Virtualization environments
Features:
- 16GB capacity
- DDR4 technology
- 2400MHz clock speed
- Registered ECC (Error-Correcting Code)
- 288-pin DIMM form factor
- 1.2V operating voltage
- Dual Rank
Benefits:
- Increased memory capacity enables running more applications and virtual machines simultaneously
- Improved data integrity through ECC, preventing data corruption and system crashes
- Enhanced system performance with faster data transfer rates
- Reduced power consumption and heat generation
- Increased system stability and reliability, especially in demanding environments
Additional Details:
The M393A2K43CB1-CRC module is built with high-quality components to ensure long-term reliability and stable operation. The Registered ECC feature provides a critical layer of protection against memory errors, which are common in server environments. The 2400MHz clock speed allows for efficient data transfer, maximizing system performance. The 1.2V operating voltage helps to minimize power consumption and reduce heat output, which is crucial for maintaining system stability in densely populated server racks.
This memory module is compatible with a wide range of server and workstation motherboards that support DDR4 Registered ECC DIMMs. Before installation, it is essential to verify compatibility with the motherboard's specifications, including the maximum supported memory capacity, memory speed, and ECC requirements. By upgrading to the M393A2K43CB1-CRC module, users can significantly improve the performance and reliability of their server and workstation infrastructure, making it ideal for demanding applications such as database management, scientific computing, and virtualization.