EN
  • EN
  • DE

HAS300-S

Part No HAS300-S
Manufacturer LEM
Catalog Current Transducers
Description Current Transducers HAS 50 to 600-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1178634-HAS300-S
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAS300-S CAD Model

Description

The HAS300-S is a current transducer manufactured by LEM. It's designed for accurate and reliable measurement of AC, DC, and pulsed currents in various industrial and automotive applications. These transducers utilize closed-loop Hall effect technology to provide galvanic isolation between the primary conductor and the measurement circuit.

Applications:

  • AC variable speed drives
  • Servo motor drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)
  • Welding applications

Features:

  • Closed-loop Hall effect technology
  • Galvanic isolation between primary and secondary circuits
  • Excellent linearity and accuracy
  • Low temperature drift
  • Fast response time
  • Compact design
  • Easy to mount

Benefits:

  • Provides precise current measurement
  • Enhances system safety through galvanic isolation
  • Reduces energy consumption through efficient monitoring
  • Improves control system performance
  • Simplifies system design
  • Increases system reliability

Additional Details:

The HAS300-S typically measures currents up to 300A. It operates on a single power supply, usually +5V or ±12V to ±15V, depending on the specific model. The output is a current proportional to the measured current. Key specifications include accuracy (typically less than 1%), linearity (typically less than 0.1%), and a response time of a few microseconds. The operating temperature range is generally from -40°C to +85°C. These transducers are designed to meet stringent industrial standards for safety and EMC.

You May Also Be Interested in

LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Tamura
SENSOR
Lowest to $15.3584

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2942 $63.8826
6+ $17.4721 $104.8326
9+ $16.9261 $152.3349
13+ $16.3801 $212.9413
16+ $15.8341 $253.3456
22+ $14.1961 $312.3142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess