EN
  • EN
  • DE

C1808N120J302T

Part No C1808N120J302T
Manufacturer Holystone
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050651-C1808N120J302T
Categories OEM Parts(C-E)
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1808N120J302T CAD Model

Description

The C1808N120J302T is a ceramic capacitor manufactured by Holystone. It is designed for general-purpose applications in electronic circuits, offering stable performance and reliability.

Applications

  • Bypass and decoupling in power supplies.
  • Filtering in signal processing circuits.
  • Timing circuits and oscillators.
  • General-purpose use in electronic devices.
  • Consumer Electronics.

Features

  • High capacitance value of 12pF.
  • Voltage rating of 300V.
  • X7R dielectric material for stable performance over temperature.
  • Compact 1808 case size.
  • RoHS compliant.

Benefits

  • Provides effective noise filtering in various electronic circuits.
  • Offers stable capacitance over a wide temperature range, ensuring reliable performance.
  • Compact size allows for high-density circuit designs.
  • Reduces voltage transients and provides stable power to sensitive components.
  • Contributes to the overall reliability and longevity of electronic devices.

Additional Details

The C1808N120J302T capacitor uses X7R dielectric material. X7R is a ceramic dielectric in which the capacitance changes within ±15% from -55°C to +125°C. This makes it suitable for a broad range of applications where capacitance stability is important. The 1808 case size refers to the physical dimensions of the capacitor, which are 0.18 inches in length and 0.08 inches in width. It is lead-free and RoHS compliant, adhering to environmental regulations. This capacitor can handle up to 300V DC, making it suitable for medium-voltage applications. It's commonly used for decoupling, bypass, and filtering purposes in power supplies and other electronic circuits.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess