EN
  • EN
  • DE

HT9170C

Part No HT9170C
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825157-HT9170C
Ultra Librarian 3D Model Ultra Librarian HT9170C CAD Model

Description

The HT9170C is a DTMF (Dual-Tone Multi-Frequency) receiver integrated circuit manufactured by Holtek. It is designed to decode DTMF signals commonly used in telephone systems and other communication devices. This IC converts the analog DTMF tones into a digital code, allowing microcontrollers or other digital systems to identify the dialed digits or commands. The HT9170C is known for its low power consumption, high accuracy, and robust performance, making it a popular choice for a wide range of DTMF decoding applications.

Applications

  • Telephone Systems
  • Remote Control Systems
  • Security Systems
  • Answering Machines
  • Call Progress Monitoring

Features

  • Low Power Consumption
  • High Accuracy DTMF Decoding
  • Microprocessor Interface
  • Power-Down Mode
  • Adjustable Guard Time
  • Single 5V Power Supply

Benefits

  • Accurate DTMF Decoding: Provides reliable and accurate decoding of DTMF signals, ensuring correct digit or command recognition.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Easy Microprocessor Interface: Simplifies integration with microcontrollers and other digital systems, reducing design complexity.
  • Power-Down Mode: Reduces power consumption further when not actively decoding DTMF signals.
  • Adjustable Guard Time: Allows optimization of decoding performance for different DTMF signal characteristics.

Technical Specifications

The HT9170C operates from a single 5V power supply. It features a microprocessor interface that allows easy connection to a microcontroller for data retrieval and control. The device includes an adjustable guard time to optimize decoding accuracy. It also has a power-down mode to minimize power consumption when not in use. The IC is available in DIP (Dual In-line Package) and SOP (Small Outline Package) to suit different PCB layout needs.

This DTMF receiver is commonly used in applications such as telephone systems, remote control devices, and security systems. Its combination of accuracy, low power consumption, and ease of use makes it a valuable component in communication and control systems.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5445 $58.5235
56+ $2.0882 $116.9392
86+ $2.0224 $173.9264
118+ $1.9577 $231.0086
153+ $1.8919 $289.4607
205+ $1.6967 $347.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess