Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats
Mfr SCS
Series 8200
Package Box
Product Status Not For New Designs
Mat Type Floor Runner
Shape Rectangle
Length 24' (7.32m)
Width 4' (1.22m)
Thickness 0.14" (3.56mm)
Color Gray
Material Vinyl
Number of Layers 3
Features Conductive, Dissipative
Includes Ground Cord (2), Ground Snap (2)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3918.10.2000
Win Source Part Number 551223-8253
Ultra Librarian 3D Model Ultra Librarian 8253 CAD Model

Description

The 551223-8253 is a gray anti-static, ESD grounding mat from the 8200 series. It is made of vinyl material and has a thickness of 0.14" (3.56mm).

  • Type: ESD Grounding Mat
  • Color: Gray
  • Series: 8200
  • Material: Vinyl
  • Thickness: 0.14" (3.56mm)
  • Package: Box
  • Length: 24' (7.32m)
  • Width: 4' (1.22m)
  • Includes: Two Ground Cords and Two Ground Snaps
  • New Designs: Not for new designs
  • Product Status: Active
  • REACH: Unaffected
  • HTSUS Code: 3918.10.2000
  • Common Use: Floor Runner

You May Also Be Interested in

Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention