Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Open-Drain 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6567T-E/MSCT, MCP6567T-E/MSDKR, MCP6567T-E/MSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884290-MCP6567T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6567T-E/MS CAD Model

Description

The MCP6567T-E/MS is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider in the semiconductor industry. This op-amp is part of Microchip's MCP6567 series and is designed to offer a perfect blend of power efficiency and accuracy, making it ideal for a wide range of applications.

Encased in an MSOP-8 (Micro Small Outline Package) footprint, the MCP6567T-E/MS boasts a compact form factor that is suitable for space-constrained applications. This op-amp operates over a single supply voltage ranging from 1.8V to 5.5V, which allows for seamless integration into battery-operated and low-voltage systems without the need for level shifting.

The device features a quiescent current of just 1 µA (typical), which is remarkably low and helps to extend battery life in portable applications. Despite its low power consumption, the MCP6567T-E/MS does not compromise on performance. It offers a gain bandwidth product of 1 MHz and a phase margin of 60 degrees, ensuring stability and good transient response.

This operational amplifier is characterized by its rail-to-rail input/output swing, which provides the maximum possible dynamic range at any given supply voltage. This is particularly useful in analog-to-digital converter (ADC) buffer applications, where full-scale input range utilization is crucial.

The MCP6567T-E/MS is designed to operate in a wide temperature range, from -40°C to +125°C, making it a reliable choice for industrial and automotive applications that require robust performance under varying environmental conditions. Its enhanced ESD protection also ensures greater resilience against electrostatic discharge events.

Overall, the MCP6567T-E/MS from Microchip Technology is an excellent choice for designers looking for an op-amp that offers a balance of low power consumption, high precision, and robust performance in a small package. Whether it's for sensor interfacing, portable instrumentation, or any other precision analog circuit, this op-amp is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4
Texas Instruments
IC SNGL DIFF COMPARATOR SOT23-5
Lowest to $0.4365
ECAD model for TL331IDBVRQ1
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.3892
ECAD model for MAX996ESD+TG077

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1662 $52.4790
105+ $0.9569 $100.4745
165+ $0.9270 $152.9550
225+ $0.8971 $201.8475
290+ $0.8672 $251.4880
390+ $0.7775 $303.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention