EN
  • EN
  • DE

NM93C46EM8

Part No NM93C46EM8
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 1KBIT MICROWIRE 8SOIC / EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 64 x 16
Memory Interface Microwire
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C46
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 649096-NM93C46EM8
Ultra Librarian 3D Model Ultra Librarian NM93C46EM8 CAD Model

Description

ON Semiconductor NM93C46EM8: A Robust EEPROM Solution

The NM93C46EM8 from ON Semiconductor is a high-performance 1K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to deliver a reliable and durable data storage solution for a wide range of applications. This EEPROM is organized as 64 x 16-bit words, providing users with a compact yet efficient means of non-volatile data storage.

Constructed with ON Semiconductor's advanced CMOS technology, the NM93C46EM8 offers a plethora of features that make it an ideal choice for applications requiring frequent data updates and long-term data retention. The device operates over a wide voltage range of 2.7V to 5.5V, making it versatile for use in various circuit environments.

Key Features:

  • Flexible Organization: The NM93C46EM8 is organized as 64 words by 16 bits, catering to applications that require a structured data storage approach.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power standby mode, ensuring minimal power drain when not actively accessed.
  • Wide Operating Voltage: With a range of 2.7V to 5.5V, it provides compatibility with both 3V and 5V systems, allowing for flexible integration into various designs.
  • High Endurance: The EEPROM boasts a high write endurance of 1,000,000 cycles and a data retention period of 100 years, ensuring data integrity over a long period.
  • Self-Timed Write Cycle: Each write cycle is self-timed, eliminating the need for external timing management and simplifying the design process.
  • ESD Protection: The device includes built-in ESD protection circuits, safeguarding the memory against electrostatic discharges and enhancing its robustness.
  • Package: The NM93C46EM8 is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.

The NM93C46EM8 EEPROM's user-friendly interface supports a simple 3-wire serial communication protocol, making it easy to interface with microcontrollers and other digital systems. Its industry-standard package and pinout ensure that the NM93C46EM8 is a drop-in replacement for many existing designs, facilitating easy upgrades and maintenance.

Whether for calibration data storage, device configuration, or user preference retention, the NM93C46EM8 by ON Semiconductor is a reliable choice that offers longevity and performance, ensuring the integrity and accessibility of critical data across a diverse array of applications.

You May Also Be Interested in

STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess