EN
  • EN
  • DE

ATECC608A-SSHDA-T

Part No ATECC608A-SSHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC608
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 851294-ATECC608A-SSHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC608A-SSHDA-T CAD Model

Description

Microchip Technology's ATECC608A-SSHDA-T: Secure Authentication and Encryption

Microchip Technology's ATECC608A-SSHDA-T is a cutting-edge cryptographic co-processor that provides a wealth of features for the secure operation of both hardware and software on a variety of platforms. This sophisticated device integrates seamlessly into systems requiring security solutions such as IoT devices, industrial automation, consumer electronics, and more, ensuring that sensitive data remains protected against a range of threats.

The ATECC608A-SSHDA-T is part of Microchip's CryptoAuthentication™ product family and is designed to deliver top-notch security through a range of cryptographic operations. It supports Elliptic Curve Cryptography (ECC) algorithms, SHA-256 hashing, and provides a secure boot solution. With its robust key storage options, it ensures that secret keys are protected against physical and logical attacks, an essential feature for maintaining system integrity.

One of the standout features of the ATECC608A-SSHDA-T is its hardware-based root of trust storage, which provides a secure foundation for the entire system's security infrastructure. This feature is crucial for applications that require secure key generation and storage, such as device authentication and secure data exchange. The device also supports ECDH (Elliptic Curve Diffie-Hellman) key agreement protocol, which enables two parties to establish a shared secret over an insecure channel, enhancing secure communications.

Furthermore, the ATECC608A-SSHDA-T is designed with ease of use in mind. It comes in a compact, 8-pad UDFN package and operates over a wide temperature range, making it suitable for deployment in various environments. Its I2C interface ensures simple integration with most microcontrollers and processors, providing a flexible and straightforward path to enhancing the security of your system.

Whether you're developing a new IoT device, securing a network of industrial sensors, or ensuring the integrity of consumer electronics, the ATECC608A-SSHDA-T from Microchip Technology offers a reliable, powerful, and flexible solution. By choosing this advanced cryptographic co-processor, you're taking a significant step towards safeguarding your products and the valuable data they handle.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9251 $50.8805
135+ $0.7591 $102.4785
205+ $0.7354 $150.7570
285+ $0.7116 $202.8060
365+ $0.6879 $251.0835
490+ $0.6168 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess