EN
  • EN
  • DE

2SJ318

Part No 2SJ318
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 158535-2SJ318
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ318 CAD Model

Description

The 2SJ318 is engineered as a high-performance P-channel MOSFET, designed to deliver excellent efficiency and power management capabilities. Built for both consumer electronics and industrial appliances, it features a low on-resistance characteristic that enhances its usability in power-conscious applications. This MOSFET is recognized for its ability to improve overall circuit efficiency without compromising on reliability.

Features and Benefits

  • Efficient Power Handling: Maximizes power usage efficiency, making it suitable for power-intensive operations.
  • Fast Switching Capabilities: Improves application performance by reducing delay in circuit operations.
  • Wide Operating Temperature Range: Can sustain performance in both high and low-temperature environments.
  • Compact and Durable Package: Facilitates easy integration with existing electronic setups.

Applications and Projects

  • Solar Power Systems: Central to the operation of photovoltaic systems that require dependable voltage and current management.
  • Consumer Electronics: Essential in devices like laptops and smartphones which demand compact, efficient power sources.
  • Electrical Vehicles: Plays a vital role in managing power distribution and efficiency in EVs.
  • Home Automation: Encourages efficient energy consumption in smart home devices and systems.

Manufacturers appreciate the 2SJ318’s no-compromise approach to high-performance demands. Its extensive application usage underlines its reputation as a preferred component across a diverse set of industries.

Ensuring cost efficiency with high reliability, the 2SJ318 is best suited for forward-thinking projects seeking to leverage advanced technology for enhanced outcomes.

You May Also Be Interested in

Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess