EN
  • EN
  • DE

2SD1455

Part No 2SD1455
Manufacturer Hitachi, Ltd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1118303-2SD1455
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1455 CAD Model

Description

The 2SD1455 is a silicon NPN epitaxial planar transistor manufactured by Hitachi. This transistor is designed for use in various power amplifier and high-speed switching applications. Its robust design and electrical characteristics make it suitable for a wide range of electronic devices and systems.

Applications:

  • Power Amplifiers: Used in audio power amplifiers to boost the signal strength and drive speakers.
  • Switching Regulators: Employed in switching regulators for efficient voltage conversion in power supplies.
  • Motor Control Circuits: Utilized in motor control circuits to regulate the speed and direction of DC motors.
  • Inverters: Used in inverters to convert DC power to AC power for various applications.
  • High-Speed Switching: Applied in high-speed switching circuits for fast and efficient signal control.

Features:

  • NPN Epitaxial Planar Transistor: Utilizes NPN epitaxial planar technology for high performance and reliability.
  • High Collector Current: Capable of handling high collector current, making it suitable for power applications.
  • High Voltage: Designed to withstand high collector-emitter voltage, ensuring reliable operation in high-voltage circuits.
  • Low Saturation Voltage: Exhibits low saturation voltage, minimizing power loss during switching.
  • High Transition Frequency: Features high transition frequency, enabling high-speed switching performance.

Benefits:

  • High Power Output: Delivers high power output in amplifier applications, ensuring strong signal amplification.
  • Efficient Switching: Provides efficient switching performance, minimizing power loss and heat generation.
  • Reliable Operation: Designed for reliable operation in demanding environments, ensuring long-term stability.
  • Versatile Use: Suitable for a wide range of applications, providing flexibility in circuit design.
  • Improved Performance: Enhances the overall performance of electronic devices by providing efficient and reliable signal control.

Additional Details:

The 2SD1455 is typically characterized by its collector current, collector-emitter voltage, and power dissipation ratings. It is often available in a through-hole package for easy mounting and soldering. Detailed specifications, including DC current gain, saturation voltage, and switching times, can be found in the Hitachi datasheet. Proper heat sinking may be required in high-power applications to prevent overheating and ensure reliable operation.

You May Also Be Interested in

Amd
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess