EN
  • EN
  • DE

DRV8305NPHPR

Part No DRV8305NPHPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Three Phase Gate Driver | IC MTR DRV MULTI 4.4-45V 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Multiphase
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Three-Phase BLDC, PMSM Motors
Supply Voltage (V) 4.4V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718232-DRV8305NPHPR
Family Name DRV8305
Introduction Date August 31, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8305NPHPR CAD Model

Description

The DRV8305NPHPR is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments (TI), designed to efficiently drive three-phase brushless DC (BLDC) motors. This high-performance product is housed in a 48-PowerQFN package and is particularly suitable for a wide range of applications, including but not limited to industrial drives, robotics, drones, and electric power tools.

Key Features

  • Three-Phase Gate Driver: The DRV8305NPHPR is capable of driving six N-channel MOSFETs, which enables high-efficiency motor control in a three-phase configuration.
  • Integrated Smart Gate Drive: It features a smart gate drive architecture with current sense amplifiers that provide adjustable gate drive settings, ensuring optimal performance and protection for the power stage.
  • SPI Interface: The inclusion of a serial peripheral interface (SPI) allows for easy control and diagnostics, enabling precise management of the motor driver's operation.
  • Voltage Range: This motor driver operates over a wide supply voltage range from 4.4V to 45V, making it versatile for various voltage requirements.
  • Advanced Protection: The DRV8305NPHPR includes several protection features such as overcurrent, overtemperature, undervoltage lockout, and charge pump under-voltage, ensuring a robust solution for motor driving applications.

Applications

  • Industrial Drives
  • Robotics
  • Drones
  • Electric Power Tools
  • Other Three-Phase Motor Control Applications

With its compact design and integrated features, the DRV8305NPHPR motor driver from Texas Instruments simplifies the design and enhances the performance of three-phase motor systems. Its robust construction and advanced protection features provide a reliable and efficient solution for designers looking to improve their motor control systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2990 $52.7840
37+ $2.7069 $100.1553
58+ $2.6223 $152.0934
79+ $2.5377 $200.4783
102+ $2.4531 $250.2162
137+ $2.1994 $301.3178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess