EN
  • EN
  • DE

820KD05

Part No 820KD05
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 5MM,82V 0.4KA,BULK / 82 V 400 A Varistor 1 Circuit Through Hole Disc 5mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr YAGEO
Series 05D
Package Bulk
Maximum AC Volts 50 V
Maximum DC Volts 65 V
Varistor Voltage (Min) 74 V
Varistor Voltage (Typ) 82 V
Varistor Voltage (Max) 90 V
Current - Surge 400 A
Energy 2.5J
Number of Circuits 1
Capacitance @ Frequency 300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 5mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 13-820KD05
Standard Package 1,000
Win Source Part Number 969650-820KD05
Ultra Librarian 3D Model Ultra Librarian 820KD05 CAD Model

Description

The 05D series from YAGEO is a TVS - varistor, MOV circuit protection component.

  • Package: Bulk
  • Circuits: 1
  • Standard Package: 1000
  • Capacitance @ Frequency: 300 pF @ 1 kHz
  • Varistor Voltage: 74 V to 90 V
  • Current Surge: 400 A
  • Maximum AC Volts: 50 V
  • Maximum DC Volts: 65 V
  • Energy: 2.5J
  • Mounting Type: Through-Hole
  • Package/Case: Disc 5mm
  • Operating Temperature: -40°C ~ 105°C (TA)
  • ECCN: EAR99
  • HTSUS: 8533.40.4000
  • Other Names: 13-820KD05

You May Also Be Interested in

Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Panasonic
Lowest to $0.0381
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess