EN
  • EN
  • DE

68ALN-4990B

Part No 68ALN-4990B
Manufacturer API Technologies Corp
Catalog Custom Parts (0 - A)
Description RF Resistor, Thin Film, NiCr Silicon, 20X20, 499 Ohms, 0.1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158555-68ALN-4990B
Categories Custom Parts
Manufacturer API Technologies Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 68ALN-4990B CAD Model

Description

The 68ALN-4990B is a feedthrough capacitor manufactured by API Technologies Corp. This component is primarily used for filtering and decoupling signals in electronic circuits, providing effective noise suppression and signal integrity, particularly in high-frequency applications.

Applications

  • Filtering high-frequency noise in electronic circuits
  • Decoupling power supplies to reduce voltage ripple
  • Protecting sensitive electronic components from electromagnetic interference (EMI)
  • Bypass capacitors in RF circuits
  • EMI/RFI filters in communication systems

Features

  • Low inductance
  • High self-resonant frequency
  • Excellent EMI suppression
  • Wide operating temperature range
  • Robust construction

Benefits

  • Improved signal integrity by reducing noise and unwanted signals
  • Enhanced performance of electronic circuits due to clean power supplies
  • Increased reliability of electronic components by protecting them from EMI
  • Stable operation over a wide range of environmental conditions
  • Reduced electromagnetic emissions from electronic devices

Technical Specifications

The 68ALN-4990B features a capacitance value of approximately 68 pF. It offers low inductance, which allows it to operate effectively at high frequencies. The device is designed to provide significant attenuation of unwanted signals and noise. Its robust construction ensures reliable performance in harsh environments, and its wide operating temperature range makes it suitable for various applications. The capacitor is typically mounted on a circuit board, providing a direct path to ground for unwanted signals.

API Technologies Corp. designs this feedthrough capacitor to meet stringent performance and reliability standards, ensuring that it can effectively suppress noise and maintain signal integrity in critical electronic applications. The low inductance and high self-resonant frequency characteristics allow it to perform effectively in high-speed digital and RF circuits, contributing to overall system performance and reliability.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess