EN
  • EN
  • DE

2SB856

Part No 2SB856
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description LOW FREQUENCY POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125039-2SB856
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB856 CAD Model

Description

The 2SB856 is a silicon PNP epitaxial planar transistor manufactured by Hitachi. It is designed for audio frequency power amplification applications. This transistor is characterized by its high collector power dissipation and excellent linearity, making it suitable for use in high-fidelity audio amplifiers.

Applications:

  • Audio Power Amplifiers: Used in high-fidelity audio power amplifiers to deliver clean and powerful sound output.
  • Hi-Fi Systems: Employed in hi-fi audio systems to amplify audio signals with minimal distortion.
  • Stereo Amplifiers: Utilized in stereo amplifiers to provide high-quality audio amplification for both channels.
  • Public Address Systems: Found in public address systems for amplifying voice and music signals.

Features:

  • Silicon PNP Epitaxial Planar Transistor: Offers reliable and consistent performance.
  • High Collector Power Dissipation: Capable of handling significant power levels, suitable for power amplification.
  • Excellent Linearity: Ensures minimal distortion in the amplified signal, providing high-fidelity audio output.
  • High DC Current Gain (hFE): Offers substantial amplification of the input current.

Benefits:

  • High-Fidelity Audio Amplification: Delivers clean and accurate sound reproduction.
  • Powerful Output: Provides ample power to drive speakers and other audio devices.
  • Reliable Performance: Operates consistently and reliably over a wide range of operating conditions.

Additional Details:

The 2SB856 is typically packaged for through-hole mounting, making it easy to integrate into existing circuit designs. Proper heatsinking is essential when operating at higher power levels to prevent overheating and ensure stable performance. Key parameters such as collector-emitter voltage, collector current, and power dissipation should be carefully considered during circuit design to prevent damage to the transistor. Its robust construction and electrical characteristics make it a versatile choice for various audio amplification applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess