EN
  • EN
  • DE
  • IT

ADS8329IBPW

Part No ADS8329IBPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW-POWER, 16-BIT, 1-MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE | IC ADC 16BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADS8329
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1142016-ADS8329IBPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8329IBPW CAD Model

Description

The ADS8329IBPW is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed with precision and speed in mind. This compact ADC is a crucial component in a broad range of applications, including medical instrumentation, data acquisition systems, and industrial process control.

Key Features

  • Resolution: The ADS8329IBPW offers a 16-bit resolution, providing high precision in measurement applications.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (mega-samples per second), this ADC is suitable for high-speed signal processing.
  • Input Range: It supports a pseudo-differential input range, which enhances noise performance and is vital for accurate signal conversion.
  • Interface: The device includes a SPI-compatible serial interface, ensuring easy communication with microcontrollers and digital systems.
  • Power Efficiency: Operating on a 2.7V to 5.5V supply range, the ADS8329IBPW is optimized for low-power consumption, making it ideal for portable and battery-powered applications.
  • Package: Housed in a TSSOP-16 (Thin Shrink Small Outline Package) footprint, it offers a space-saving design for compact circuit boards.

Performance Advantages

The ADS8329IBPW stands out for its exceptional performance-to-size ratio. The integration of an internal reference and oscillator simplifies design and reduces external component count. Its inherent design features ensure low noise and high dynamic range, translating to accurate and reliable digital representations of analog signals.

Applications

This ADC is versatile and can be used in a diverse array of applications. In medical devices, it ensures precise readings for patient monitoring. In industrial settings, it offers the accuracy required for process control and automation. For data acquisition, it provides the speed and resolution necessary for capturing detailed data.

Conclusion

The Texas Instruments ADS8329IBPW is a superior choice for designers seeking a high-speed, high-resolution ADC. Its technical specifications and performance make it a highly adaptable solution for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess