EN
  • EN
  • DE
  • IT

NTMD4N03R2

Part No NTMD4N03R2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET PWR N-CH DL 4A 30V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 4A
Rds On (Max) @ Id, Vgs 60mOhm @ 4A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 400pF @ 20V
Power - Max 2W
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NTMD4
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649846-NTMD4N03R2
Ultra Librarian 3D Model Ultra Librarian NTMD4N03R2 CAD Model

Description

ON Semiconductor NTMD4N03R2 Power MOSFET

The ON Semiconductor NTMD4N03R2 is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust MOSFET features a compact design and is optimized for low on-resistance and high switching speed, making it an ideal solution for advanced electronic systems.

Key Features:

  • Low R<sub>DS(on): The device offers an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Current Capability: With a continuous drain current rating of up to 30 A, the NTMD4N03R2 can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: Fast switching performance is a hallmark of this MOSFET, which is critical for reducing switching losses and improving the performance of power supply circuits.
  • Thermal Management: The device comes in a surface-mount package that enhances thermal performance and simplifies the design of cooling systems.
  • Robustness: The NTMD4N03R2 is designed to withstand harsh operating conditions and offers features such as a 100% avalanche tested guarantee, ensuring reliability and longevity.

Applications:

  • DC/DC Converters
  • Power Management in Portable Devices
  • Motor Control Systems
  • Computing and Networking Systems
  • Automotive Electronics

The NTMD4N03R2 is a testament to ON Semiconductor's commitment to providing energy-efficient, high-quality components. Its advanced technology and features make it a versatile choice for engineers and designers looking to optimize their power systems for performance and reliability. Whether you're working on consumer electronics, automotive applications, or industrial systems, the NTMD4N03R2 offers a powerful solution for your power switching needs.

With its combination of low on-resistance, high current handling, and fast switching speeds, the NTMD4N03R2 from ON Semiconductor is a robust and efficient component for your most demanding power management challenges.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3174 $58.7190
445+ $0.2605 $115.9225
690+ $0.2524 $174.1560
950+ $0.2442 $231.9900
1,225+ $0.2361 $289.2225
1,640+ $0.2116 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess